Texas Instruments MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221EIPW

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221EIPW - Texas Instruments
Dallas, TX, United States
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221EIPW
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221EIPW
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3221EIPW
TSSOP Interface Transceiver IC 710-MAX3221EIPW
Single Transmitter/Receiver RS-232 16-Pin TSSOP Tube Product overview: MAX3221EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221EIPW can be used for catalog matching and distributor lookup.

Single Transmitter/Receiver RS-232 16-Pin TSSOP Tube Product overview: MAX3221EIPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221EIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPW - 082974-MAX3221EIPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPW
082974-MAX3221EIPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPW 082974-MAX3221EIPW
Manufacturer: Texas Instruments Win Source Part Number: 082974-MAX3221EIPW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082974-MAX3221EIPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221EIPW
RS-232 Interface IC MAX3221EIPW
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221EIPW 710-MAX3221EIPW 082974-MAX3221EIPW MAX3221EIPW
Product Name MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3221EIPW RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26LV31E Low-Voltage High-Speed Quadruple Differential Line Driver With +/-15-kV IEC ESD Protection - AM26LV31EIDR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers