Texas Instruments MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECPW

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221ECPW - Texas Instruments
Dallas, TX, United States
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221ECPW
MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221ECPW
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-TSSOP 0 to 70

Buy Now Datasheet
 - MAX3221ECPW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-MAX3221ECPW
TSSOP Interface Transceiver IC 710-MAX3221ECPW
Single Transmitter/Receiver RS-232 16-Pin TSSOP Tube Product overview: MAX3221ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECPW can be used for catalog matching and distributor lookup.

Single Transmitter/Receiver RS-232 16-Pin TSSOP Tube Product overview: MAX3221ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221ECPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECPW - 082972-MAX3221ECPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECPW
082972-MAX3221ECPW
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECPW 082972-MAX3221ECPW
Manufacturer: Texas Instruments Win Source Part Number: 082972-MAX3221ECPW Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082972-MAX3221ECPW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX3221ECPW
RS-232 Interface IC MAX3221ECPW
RS-232 Interface IC RS-232 Line Driver/Receiver

RS-232 Interface IC RS-232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221ECPW MAX3221ECPW 710-MAX3221ECPW 082972-MAX3221ECPW MAX3221ECPW
Product Name MAX3221E 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3221ECPW RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485N/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details