Texas Instruments MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CDBG4

Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Description
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3221 is a 3-V to 5.5-V RS-232 line driver and receiver with one driver and one receiver, featuring ±15-kV ESD protection and automatic power-down to reduce standby current to 1 μA typical. It operates at data rates up to 250 kbps and meets TIA/EIA-232-F and ITU V.28 standards. The device requires four external 0.1-μF capacitors and is available in 16-pin SSOP (6.20 mm × 5.30 mm) or TSSOP (5.00 mm × 4.40 mm) packages. It accepts 5-V logic inputs with a 3.3-V supply and includes an INVALID status output to indicate active RS-232 signals.

Datasheet Summary
Powered by GS/AI

The MAX3221 is a 3-V to 5.5-V RS-232 line driver and receiver with one driver and one receiver, featuring ±15-kV ESD protection and automatic power-down to reduce standby current to 1 μA typical. It operates at data rates up to 250 kbps and meets TIA/EIA-232-F and ITU V.28 standards. The device requires four external 0.1-μF capacitors and is available in 16-pin SSOP (6.20 mm × 5.30 mm) or TSSOP (5.00 mm × 4.40 mm) packages. It accepts 5-V logic inputs with a 3.3-V supply and includes an INVALID status output to indicate active RS-232 signals.

Suppliers

Company
Product
Description
Supplier Links
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver - MAX3221CDBG4 - Texas Instruments
Dallas, TX, United States
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver
MAX3221CDBG4
MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver MAX3221CDBG4
3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver 16-SSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX3221CDBG4
SSOP Interface Transceiver IC 710-MAX3221CDBG4
IC DRVR/RCVR RS-232 1-CH 16-SSOP Product overview: MAX3221CDBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CDBG4 can be used for catalog matching and distributor lookup.

IC DRVR/RCVR RS-232 1-CH 16-SSOP Product overview: MAX3221CDBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3221CDBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CDBG4 - 1067429-MAX3221CDBG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CDBG4
1067429-MAX3221CDBG4
Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CDBG4 1067429-MAX3221CDBG4
Manufacturer: Texas Instruments Win Source Part Number: 1067429-MAX3221CDBG4 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1067429-MAX3221CDBG4
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MAX3221CDBG4 710-MAX3221CDBG4 1067429-MAX3221CDBG4
Product Name MAX3221 3-V to 5.5-V Single-Channel RS-232 Line Driver/Receiver SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MAX3221CDBG4
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver
Features RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS36276 FailSafe Multipoint Transceiver - DS36276MX/NOPB - Texas Instruments
Specs
Device Type Front End; Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202IDWR - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers