Dual EIA-232 Driver/Receiver 16-SOIC -40 to 85
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection 16-SOIC -40 to 85 Product overview: MAX232IDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232IDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082968-MAX232IDW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX232INE4; MAX232IN; MAX232IDWR; MAX232IDWE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
EIA-232 DRIVE/RECEIVER, DUAL, 16SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC Dual EIA-232 Driver
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232IDW | MAX232IDW | 710-MAX232IDW | 082968-MAX232IDW | 28AH3820 | MAX232IDW |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Dual -9V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX232IDW | Eia-232 Drive/receiver, Dual, 16Soic; Device Type Texas Instruments | RS-232 Interface IC | |
| Device Type | Receiver | Transceiver | Transceiver | Receiver; Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |||
| # of Rx | 2 # | |||||
| Data Rate | 120 kbps | 120 kbps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |