Dual EIA-232 Driver/Receiver 16-SOIC 0 to 70
Dual RS-232 Transceiver, 5V, 120Kbps, SOIC, Full Duplex Product overview: MAX232DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082967-MAX232DW
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: MAX232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM232LJRZ1; ADM232LAR-REE; ADM232LAR; ADM232LARZ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BICMOS, PDSO16
RS-232 TRANSCEIVER, 5V, WSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
DRIVER/RECEIVER DUAL EIA-232, 232; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
RS-232 Interface IC Dual EIA-232 Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX232DW | 710-MAX232DW | 082967-MAX232DW | MAX232DW | 34K7924 | 29AH6461 | MAX232DW |
| Product Name | MAX232 Dual EIA-232 Driver/Receiver | Dual 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MAX232DW | Rs-232 Transceiver, 5V, Wsoic-16; Device Type Texas Instruments | Driver/receiver Dual Eia-232, 232; Device Type Texas Instruments | RS-232 Interface IC | |
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver | Receiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # | ||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |