Texas Instruments IC TXRX DUAL RS232 5V 18-SOIC MAX222CDWRG4

Description
IC TXRX DUAL RS232 5V 18-SOIC
Description
IC TXRX DUAL RS232 5V 18-SOIC

Suppliers

Company
Product
Description
Supplier Links
IC TXRX DUAL RS232 5V 18-SOIC - 815-MAX222CDWRG4 - Utmel Electronic Limited
Hong Kong, China
IC TXRX DUAL RS232 5V 18-SOIC
815-MAX222CDWRG4
IC TXRX DUAL RS232 5V 18-SOIC 815-MAX222CDWRG4
IC TXRX DUAL RS232 5V 18-SOIC

IC TXRX DUAL RS232 5V 18-SOIC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Transceivers
Product Number 815-MAX222CDWRG4
Product Name IC TXRX DUAL RS232 5V 18-SOIC
Package Type Surface Mount; SOIC
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details