Texas Instruments SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65302BCA

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - M38510/65302BCA - Texas Instruments
Dallas, TX, United States
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset
M38510/65302BCA
SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset M38510/65302BCA
Dual D-type Positive-Edge-Trigge red Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset 14-CDIP -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/65302BCA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/65302BCA
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/65302BCA M38510/65302BCA
Product Name SN54HC74 Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 37 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DL - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
7 suppliers
Flip Flops - 74F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details