Synchronous 4-bit binary counter with synchronous clear and carry look-ahead circuitry, packaged in a 20-pin LCCC, characterized for operation from -55°C to 125°C.
Synchronous 4-Bit Binary Counters 20-LCCC -55 to 125
SYNCHRONOUS 4-BIT BINARY COUNTER
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | M38510/38002B2A | M38510/38002B2A |
| Product Name | SN54ALS163B Synchronous 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Supply Voltage | 5.5 | |
| Package Type | CDIP,LCCC | 20-CLCC |
| Logic Family | ALS |