Texas Instruments SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs M38510/37204BRA

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ALS374A is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving high-capacitance or low-impedance loads. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The device operates on the positive transition of the clock (CLK) input, capturing the logic levels present at the data (D) inputs. A buffered output-enable (OE) input allows the outputs to be placed in a high-impedance state, enabling multiple devices to share the same bus without interference. This flip-flop is characterized for military temperature ranges from -55°C to 125°C, making it suitable for harsh environments. The recommended supply voltage is between 4.5V and 5.5V, with a maximum clock frequency of 30 MHz for the SN54ALS374A variant. The device is available in various package options, including a 20-pin ceramic dual in-line package (CDIP) and is compliant with military specifications.

Datasheet Summary
Powered by GS/AI

The SN54ALS374A is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving high-capacitance or low-impedance loads. It is suitable for applications such as buffer registers, I/O ports, bidirectional bus drivers, and working registers. The device operates on the positive transition of the clock (CLK) input, capturing the logic levels present at the data (D) inputs. A buffered output-enable (OE) input allows the outputs to be placed in a high-impedance state, enabling multiple devices to share the same bus without interference. This flip-flop is characterized for military temperature ranges from -55°C to 125°C, making it suitable for harsh environments. The recommended supply voltage is between 4.5V and 5.5V, with a maximum clock frequency of 30 MHz for the SN54ALS374A variant. The device is available in various package options, including a 20-pin ceramic dual in-line package (CDIP) and is compliant with military specifications.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - M38510/37204BRA - Texas Instruments
Dallas, TX, United States
SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
M38510/37204BRA
SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs M38510/37204BRA
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/37204BRA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/37204BRA
OCTAL D-TYPE EDGE TRIGGERED FLIP

OCTAL D-TYPE EDGE TRIGGERED FLIP

Supplier's Site

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number M38510/37204BRA M38510/37204BRA
Product Name SN54ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops
Output Characteristics 3-State
Propagation Delay 16 ns
fMAX 75 MHz
Operating Current 31 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 100131FCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers