Hex D-type flip-flops with clear in a 16-pin ceramic dual inline package (CDIP), operating from -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, direct-clear input, and buffered clock. The device features six positive-edge-trigge
Hex D-type Flip-Flops With Clear 16-CDIP -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | M38510/37201BEA | M38510/37201BEA |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 17 ns | |
| fMAX | 75 MHz | |
| Operating Current | 19 mA |