Texas Instruments SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs M38510/32503BRA

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M38510/32503BRA is an 8-bit D-type flip-flop designed for positive edge triggering, housed in a 20-pin CDIP package. This device features eight latches that operate as transparent D-type latches, allowing the Q outputs to follow the D inputs while the enable input is high. When the enable input is low, the outputs retain the last state. The flip-flop also includes 3-state bus-driving outputs, which are suitable for driving capacitive loads and connecting directly to bus lines without additional components. The buffered control inputs enhance noise rejection, making it suitable for various applications, including buffer registers and I/O ports. The operating temperature range for this part is -55°C to 125°C, and it is compliant with non-RoHS standards.

Datasheet Summary
Powered by GS/AI

The M38510/32503BRA is an 8-bit D-type flip-flop designed for positive edge triggering, housed in a 20-pin CDIP package. This device features eight latches that operate as transparent D-type latches, allowing the Q outputs to follow the D inputs while the enable input is high. When the enable input is low, the outputs retain the last state. The flip-flop also includes 3-state bus-driving outputs, which are suitable for driving capacitive loads and connecting directly to bus lines without additional components. The buffered control inputs enhance noise rejection, making it suitable for various applications, including buffer registers and I/O ports. The operating temperature range for this part is -55°C to 125°C, and it is compliant with non-RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - M38510/32503BRA - Texas Instruments
Dallas, TX, United States
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
M38510/32503BRA
SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs M38510/32503BRA
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M38510/32503BRA
Integrated Circuits (ICs) - Logic - Flip Flops M38510/32503BRA
OCTAL D-TYPE EDGE TRIGGERED FLIP

OCTAL D-TYPE EDGE TRIGGERED FLIP

Supplier's Site
Flip Flops - M38510/32503BRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number M38510/32503BRA M38510/32503BRA M38510/32503BRA
Product Name SN54LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Propagation Delay 28 ns
fMAX 35 MHz
Operating Current 40 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers