Texas Instruments SN54LS90 Decade Counter M38510/31501BDA

Description
Decade Counter 14-CFP -55 to 125
Request a Quote Datasheet
Description
Decade Counter 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS90 Decade Counter - M38510/31501BDA - Texas Instruments
Dallas, TX, United States
SN54LS90 Decade Counter
M38510/31501BDA
SN54LS90 Decade Counter M38510/31501BDA
Decade Counter 14-CFP -55 to 125

Decade Counter 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number M38510/31501BDA
Product Name SN54LS90 Decade Counter
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B-MIL CMOS Presettable Up/Down Counter - CD4029BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
3 suppliers
Counters, Dividers - 74F169DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 90 MHz
View Details
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD40110B CMOS Decade Up-Down Counter/Latch/Display Driver - CD40110BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO
View Details