Texas Instruments SN54LS32 Quadruple 2-Input Positive-OR Gates M38510/30501BCA

Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features four independent gates, each capable of performing logical OR operations on two inputs. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and military applications. The part number M38510/30501BCA is packaged in a 14-pin CDIP configuration and is available in quantities of 25 per tube. This product is RoHS compliant and utilizes a lead finish of SnPb. The SN54LS32 is ideal for engineers looking for reliable logic gate solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN54LS32 is a quadruple 2-input positive-OR gate designed by Texas Instruments. It features four independent gates, each capable of performing logical OR operations on two inputs. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of industrial and military applications. The part number M38510/30501BCA is packaged in a 14-pin CDIP configuration and is available in quantities of 25 per tube. This product is RoHS compliant and utilizes a lead finish of SnPb. The SN54LS32 is ideal for engineers looking for reliable logic gate solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN54LS32 Quadruple 2-Input Positive-OR Gates - M38510/30501BCA - Texas Instruments
Dallas, TX, United States
SN54LS32 Quadruple 2-Input Positive-OR Gates
M38510/30501BCA
SN54LS32 Quadruple 2-Input Positive-OR Gates M38510/30501BCA
Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number M38510/30501BCA
Product Name SN54LS32 Quadruple 2-Input Positive-OR Gates
Gate Type OR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details