The SN54LS10-SP is a triple 3-input positive-NAND gate designed by Texas Instruments. It operates over a temperature range of -55°C to 125°C, making it suitable for a variety of applications, including military and industrial environments. The part number M38510/30005SDA is packaged in a 14-pin CFP configuration and is compliant with RoHS standards. This device is characterized by its ability to perform logical NAND operations, which can be essential in digital circuit design. The product is currently active and available for purchase, providing engineers with a reliable option for their logic gate needs.
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125
IC GATE NAND 3CH 3-INP 14CFP
NAND Gate IC 3 Channel 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | M38510/30005SDA | M38510/30005SDA | M38510/30005SDA |
| Product Name | SN54LS10-SP Triple 3-Input Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate |
| Logic Family | LS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| IC Package Type | Other; CDIP,CFP | Other; 14-CFlatPack |