CMOS Dual 4-Input AND Gate 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | M38510/17002BCA |
| Product Name | CD4082B-MIL CMOS Dual 4-Input AND Gate |
| Gate Type | AND |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 250 ns |