Texas Instruments SN54S51 AND-OR-invert Gates M38510/07401BDA

Description
AND-OR-invert Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
AND-OR-invert Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S51 AND-OR-invert Gates - M38510/07401BDA - Texas Instruments
Dallas, TX, United States
SN54S51 AND-OR-invert Gates
M38510/07401BDA
SN54S51 AND-OR-invert Gates M38510/07401BDA
AND-OR-invert Gates 14-CFP -55 to 125

AND-OR-invert Gates 14-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
M38510/07401BDA
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable M38510/07401BDA
AND-OR-INVERT GATES 14-CFP -55 T

AND-OR-INVERT GATES 14-CFP -55 T

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - M38510/07401BDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
M38510/07401BDA
Gates and Inverters - Multi-Function, Configurable M38510/07401BDA
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CFP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number M38510/07401BDA M38510/07401BDA M38510/07401BDA
Product Name SN54S51 AND-OR-invert Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND AND; OR; AND/OR/INVERT Gate
Logic Family S
Propagation Delay 22 ns
Operating Current 0.0080 mA 1 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details