CMOS Quad Bilateral Switch 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | M38510/05852BCA |
| Product Name | CD4066B-MIL CMOS Quad Bilateral Switch |
| Switch Type | 4 X SPST (NO) |
| Supply Voltage (VS) | 3 to 18 volts |
| Ron | 125 ohms |
| Min Operating Current | 2.00E-5 mA |