Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZT AFE031AIRGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 143279-AFE031AIRGZT Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143279-AFE031AIRGZT Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZT - 143279-AFE031AIRGZT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZT
143279-AFE031AIRGZT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZT 143279-AFE031AIRGZT
Manufacturer: Texas Instruments Win Source Part Number: 143279-AFE031AIRGZT Packaging: Reel - TR Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143279-AFE031AIRGZT
Packaging: Reel - TR
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 143279-AFE031AIRGZT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE031AIRGZT
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

 - IH5143MJE/883B - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP
View Details
3 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers