Texas Instruments LT1013D Dual Precision Operational Amplifier LT1013DIDRG4

Description
Dual Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1013D Dual Precision Operational Amplifier - LT1013DIDRG4 - Texas Instruments
Dallas, TX, United States
LT1013D Dual Precision Operational Amplifier
LT1013DIDRG4
LT1013D Dual Precision Operational Amplifier LT1013DIDRG4
Dual Precision Operational Amplifier 8-SOIC -40 to 85

Dual Precision Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDRG4 - 1057603-LT1013DIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDRG4
1057603-LT1013DIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDRG4 1057603-LT1013DIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1057603-LT1013DIDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1057603-LT1013DIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 22V SOIC Operational Amplifier IC
687-LT1013DIDRG4
Dual 1MHz 22V SOIC Operational Amplifier IC 687-LT1013DIDRG4
Dual Op Amp, 1MHz BW, 200uV Vos, 97dB CMRR, 22V Op, SOIC Product overview: LT1013DIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DIDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 200uV Vos, 97dB CMRR, 22V Op, SOIC Product overview: LT1013DIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 22V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 22V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LT1013DIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1013DIDRG4 1057603-LT1013DIDRG4 687-LT1013DIDRG4
Product Name LT1013D Dual Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DIDRG4 Dual 1MHz 22V SOIC Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts 22 volts
VOS 0.8000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 550 microamps
CMRR 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329AD - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
SSOP Operational Amplifier IC - 687-CLC5526MSAX - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
2 suppliers