Texas Instruments Standard Linear and Logic Voltage Reference Type Texas Instruments LT1004ID-1-2.

Description
Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Texas Instruments - 14AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Texas Instruments
14AC9472
Voltage Reference Type Texas Instruments 14AC9472
Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Voltage Reference Type:Shunt - Fixed; Product Range:LT1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 14AC9472
Product Name Voltage Reference Type Texas Instruments
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR445ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
PMIC - Voltage Reference - ISL21007CFB820Z-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 0.1500 mA
View Details