Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose MOS, Push-Pull, Rail-to-Rail SC-70-5
IC COMPARATOR 1 GEN PUR SC70-5
IC COMP RRIO 1.8V P-P SC70-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 296-37697-1-ND | LPV7215MGX/NOPB | 815-LPV7215MGX/NOPB |
| Product Name | Comparators | Integrated Circuits (ICs) - Linear - Comparators | IC COMP RRIO 1.8V P-P SC70-5 |
| Type | Magnitude | ||
| Package Type | TSSOP | SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Number of Pins | 5 | 5 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other | Other; 2.7V |