LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LP8866QRHBRQ1 |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; SEPIC, Step-Up (Boost) |
| Output Voltage | 48 volts |
| Output Current | 0.2000 amps |