Automotive display LED-backlight driver with six 200-mA channels 38-HTSSOP -40 to 125 Product overview: LP8866QDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8866QDCPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877989-LP8866QDCPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8866
Categories: Integrated Circuits (ICs)
Case / Package: 38-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP8866QDCPRQ1CT,
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 200mA 38-HTSSOP
AUTOMOTIVE DISPLAY LED-BACKLIGHT
IC LED DRVR CTRLR PWM 38HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP8866QDCPRQ1 | 877989-LP8866QDCPRQ1 | 296-LP8866QDCPRQ1DKR-ND | LP8866QDCPRQ1 | LP8866QDCPRQ1 |
| Product Name | Automotive HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - LP8866QDCPRQ1 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 38-HTSSOP | ||||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | |||
| Output Voltage | 0.0 to 48 volts |