IC LED DRV CTRL PWM 150MA 32VQFN Product overview: LP8864SQRHBRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8864SQRHBRQ1 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 150mA 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1320320-LP8864SQRHBR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Voltage - Output: 0V ~ 48V
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 150mA
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, I2C, PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
HTSUS: 8542.39.0001
Other Part Number: 296-LP8864SQRHBRQ1TR
RoHS Status: ROHS3 Compliant
IC LED DRV CTRL PWM 150MA 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP8864SQRHBRQ1 | 296-LP8864SQRHBRQ1TR-ND | 1320320-LP8864SQRHBRQ1 | LP8864SQRHBRQ1 | LP8864SQRHBRQ1 |
| Product Name | 150MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 48 volts | 0.0 to 48 volts | 0.0 to 48 volts | ||
| Number of Channels | 4 # | ||||
| Package Type | Tape & Reel (TR) | 32-VFQFN Exposed Pad |