Manufacturer: Texas Instruments
Win Source Part Number: 877988-LP8864SQDCPRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8864
Categories: Integrated Circuits (ICs)
Case / Package: 38-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP8864SQDCPRQ1TR
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
IC LED DRVR CTRLR PWM 38HTSSOP Product overview: LP8864SQDCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8864SQDCPRQ1 can be used for catalog matching and distributor lookup.
IC LED DRVR CTRLR PWM 38HTSSOP
AUTOMOTIVE DISPLAY LED-BACKLIGHT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 877988-LP8864SQDCPRQ1 | 296-LP8864SQDCPRQ1TR-ND | 137-LP8864SQDCPRQ1 | LP8864SQDCPRQ1 | LP8864SQDCPRQ1 |
| Product Name | PMIC - PMIC - LED Drivers - LP8864SQDCPRQ1 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 38-HTSSOP | Tape & Reel (TR) | |||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | 3 to 48 volts | ||
| Output Voltage | 0.0 to 48 volts |