Texas Instruments High-Performance Analog LED Drivers LP8864QRHBRQ1

Description
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-LP8864QRHBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)

LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1353102-LP8864QRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1353102-LP8864QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1353102-LP8864QRHBRQ1
Win Source Part Number: 1353102-LP8864QRHBRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 52 pct. Type: DC DC Controller MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Product Status: Active Frequency: 100kHz ~ 2.2MHz Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: LP8864 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8542.39.0001 Applications: Automotive, Backlight ECCN: EAR99 Topology: SEPIC, Step-Up (Boost) Internal Switch(s): No Number of Outputs: 4 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Voltage - Output: 0V ~ 48V Current - Output / Channel: 200mA Dimming: Analog, I²C, PWM

Win Source Part Number: 1353102-LP8864QRHBRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 52 pct.
Type: DC DC Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Product Status: Active
Frequency: 100kHz ~ 2.2MHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: LP8864
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8542.39.0001
Applications: Automotive, Backlight
ECCN: EAR99
Topology: SEPIC, Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 4
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Voltage - Output: 0V ~ 48V
Current - Output / Channel: 200mA
Dimming: Analog, I²C, PWM

Buy Now Datasheet
Singapore, Singapore
200MA LED Driver IC
137-LP8864QRHBRQ1
200MA LED Driver IC 137-LP8864QRHBRQ1
IC LED DRV CTRL PWM 200MA 32VQFN Product overview: LP8864QRHBRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8864QRHBRQ1 can be used for catalog matching and distributor lookup.

IC LED DRV CTRL PWM 200MA 32VQFN Product overview: LP8864QRHBRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8864QRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LP8864QRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8864QRHBRQ1
PMIC - LED Drivers LP8864QRHBRQ1
IC POWER

IC POWER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8864QRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8864QRHBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8864QRHBRQ1
IC LED DRV CTRL PWM 200MA 32VQFN

IC LED DRV CTRL PWM 200MA 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-LP8864QRHBRQ1TR-ND 1353102-LP8864QRHBRQ1 137-LP8864QRHBRQ1 LP8864QRHBRQ1 LP8864QRHBRQ1
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 200MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 0.0 to 48 volts 0.0 to 48 volts 48 volts
Output Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-TLD22522EPXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8.5 to 18 volts
Output Current 120 milliamps
View Details
4 suppliers
PMIC - LED Drivers - FAN5701UC20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Drivers - 285375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 320 watts
Features Outdoor Rated; RoHS Compliant
View Details