LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
LP8863-Q1 Automotive Display LED-Backlight driver with Six 150-mA channels 38-HTSSOP -40 to 125 Product overview: LP8863ADCPRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8863ADCPRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253373-LP8863ADCPRQ
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Backlight
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 300kHz ~ 2.2MHz
Current - Output / Channel: 150mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 48V
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49827-1,296-4982
Base Product Number: LP8863
LED Lighting Drivers LP8863-Q1 Automotive Display LED-Backlight Driver With Six 150-mA Channels 38-HTSSOP -40 to 125
IC LED DRVR CTRLR PWM 38HTSSOP
IC LED DRIVER 6CH 38HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-49827-2-ND | 137-LP8863ADCPRQ1 | 1253373-LP8863ADCPRQ1 | LP8863ADCPRQ1 | LP8863ADCPRQ1 | LP8863ADCPRQ1 |
| Product Name | LED Drivers | Automotive HTSSOP LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | ||||
| Output Current | 150 milliamps | 150 milliamps |