Win Source Part Number: 1353162-LP8860NQVFPR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
Type: DC DC Controller
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Frequency: 100kHz ~ 2.2MHz
Package / Case: 32-PowerLQFP
Supplier Device Package: 32-HLQFP (7x7)
Base Product Number: LP8860
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Backlight, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 4
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 48V
Voltage - Output: 48V
Current - Output / Channel: 150mA
Dimming: PWM
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
IC LED DRVR CTRLR PWM 32HLQFP
LED Lighting Drivers Autom Low-EMI High-Performance
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1353162-LP8860NQVFPRQ1 | 296-51420-2-ND | LP8860NQVFPRQ1 | LP8860NQVFPRQ1 | LP8860NQVFPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 48 volts | 48 volts | |||
| Package Type | 32-PowerLQFP | ||||
| Input Voltage | 3 to 48 volts | 3 to 48 volts |