LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 877986-LP8860HQVFPRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Package: 32-PowerLQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8860
Categories: Integrated Circuits (ICs)
Case / Package: 32-HLQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP8860HQVFPRQ1-ND, 296-45283-2, 296-45283-1, 296-45283-6
IC LED DRIVER 4CH 32HLQFP
IC LED DRVR CTRLR PWM 32HLQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-45283-2-ND | 877986-LP8860HQVFPRQ1 | LP8860HQVFPRQ1 | LP8860HQVFPRQ1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LP8860HQVFPRQ1 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 3 to 48 volts | 3 to 48 volts | ||
| Output Voltage | 48 volts | |||
| Output Current | 150 milliamps | 150 milliamps |