Texas Instruments High-Performance Analog LED Drivers LP8860CQVFPRQ1

Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 296-43379-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43379-6-ND
LED Drivers 296-43379-6-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

Buy Now Datasheet
LED Drivers - 296-43379-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43379-1-ND
LED Drivers 296-43379-1-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

Buy Now Datasheet
LED Drivers - 296-43379-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43379-2-ND
LED Drivers 296-43379-2-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1070607-LP8860CQVFPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1070607-LP8860CQVFPRQ1
Integrated Circuits (ICs) - PMIC - LED Drivers 1070607-LP8860CQVFPRQ1
Win Source Part Number: 1070607-LP8860CQVFPR Q1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tape & Reel Applications: Automotive, Backlight, Lighting Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 48V Frequency: 100kHz ~ 2.2MHz Current - Output / Channel: 150mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 3V Voltage - Supply (Max): 48V Package / Case: 32-PowerLQFP Supplier Device Package: 32-HLQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): S6AL211A31MV20000; LP8860DQVFPRQ1; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43379-2,296-4337 9-1,-296-43379-1-ND, 2156-LP8860CQVFPRQ1, TEXTISLP8860CQVFPRQ1 ,296-43379-6 Base Product Number: LP8860

Win Source Part Number: 1070607-LP8860CQVFPRQ1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive, Backlight, Lighting
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 48V
Frequency: 100kHz ~ 2.2MHz
Current - Output / Channel: 150mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 48V
Package / Case: 32-PowerLQFP
Supplier Device Package: 32-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): S6AL211A31MV20000; LP8860DQVFPRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43379-2,296-43379-1,-296-43379-1-ND,2156-LP8860CQVFPRQ1,TEXTISLP8860CQVFPRQ1,296-43379-6
Base Product Number: LP8860

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LP8860CQVFPRQ1
LED Lighting Drivers LP8860CQVFPRQ1
LED Lighting Drivers Automotive Low-EMI High-Performance 4-Channel LED Driver 32-HLQFP -40 to 125

LED Lighting Drivers Automotive Low-EMI High-Performance 4-Channel LED Driver 32-HLQFP -40 to 125

Buy Now Datasheet
PMIC - LED Drivers - LP8860CQVFPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8860CQVFPRQ1
PMIC - LED Drivers LP8860CQVFPRQ1
IC LED DRIVER 4CH 32HLQFP

IC LED DRIVER 4CH 32HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8860CQVFPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8860CQVFPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8860CQVFPRQ1
IC LED DRVR CTRLR PWM 32HLQFP

IC LED DRVR CTRLR PWM 32HLQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 296-43379-6-ND 1070607-LP8860CQVFPRQ1 LP8860CQVFPRQ1 LP8860CQVFPRQ1 LP8860CQVFPRQ1
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 48 volts 3 to 48 volts
Output Voltage 48 volts 48 volts
Output Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 110 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-SKY87224-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers