Qorvo PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T ACT2102SH-T

Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958872-ACT2102SH-T Packaging: Tape & Reel (TR) Length: 5.1 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 1.75 mm Weight: 850.995985 mg Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2 A Output Voltage: 12 V Width: 4 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Operating Supply Current: 750 µA Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 310 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Supply Voltage: 4.5 V Max Output Voltage: 12 V Min Output Voltage: 923 mV
Request a Quote
Description
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958872-ACT2102SH-T Packaging: Tape & Reel (TR) Length: 5.1 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 1.75 mm Weight: 850.995985 mg Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2 A Output Voltage: 12 V Width: 4 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Operating Supply Current: 750 µA Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 310 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Supply Voltage: 4.5 V Max Output Voltage: 12 V Min Output Voltage: 923 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T - 958872-ACT2102SH-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T
958872-ACT2102SH-T
PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T 958872-ACT2102SH-T
Manufacturer: Active-Semi International Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958872-ACT2102SH-T Packaging: Tape & Reel (TR) Length: 5.1 mm Mounting: SMD (SMT) Output Type: Adjustable Height: 1.75 mm Weight: 850.995985 mg Number of Pins: 8 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2 A Output Voltage: 12 V Width: 4 mm Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Operating Supply Current: 750 µA Max Input Voltage: 18 V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 310 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Min Supply Voltage: 4.5 V Max Output Voltage: 12 V Min Output Voltage: 923 mV

Manufacturer: Active-Semi International Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958872-ACT2102SH-T
Packaging: Tape & Reel (TR)
Length: 5.1 mm
Mounting: SMD (SMT)
Output Type: Adjustable
Height: 1.75 mm
Weight: 850.995985 mg
Number of Pins: 8
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2 A
Output Voltage: 12 V
Width: 4 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Operating Supply Current: 750 µA
Max Input Voltage: 18 V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 310 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
Min Supply Voltage: 4.5 V
Max Output Voltage: 12 V
Min Output Voltage: 923 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 958872-ACT2102SH-T
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - ACT2102SH-T
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; SOIC
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data