LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 16-DSBGA
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LP8557AYFQT |
| Product Name | LED Drivers |
| Number of Outputs | 6 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 28 volts |
| Output Current | 0.0250 amps |