Texas Instruments LED Driver IC LP8556TMX-E05

Description
IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E05 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E05 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LP8556TMX-E05
LED Driver IC 137-LP8556TMX-E05
IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E05 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E05 can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E05 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LP8556TMX-E05 - 206542-LP8556TMX-E05 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8556TMX-E05
206542-LP8556TMX-E05
PMIC - PMIC - LED Drivers - LP8556TMX-E05 206542-LP8556TMX-E05
Manufacturer: Texas Instruments Win Source Part Number: 206542-LP8556TMX-E05 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 312kHz, 625kHz, 1250kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 20V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA

Manufacturer: Texas Instruments
Win Source Part Number: 206542-LP8556TMX-E05
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 312kHz, 625kHz, 1250kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LP8556TMX-E05 206542-LP8556TMX-E05
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LP8556TMX-E05
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1899444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
LED Drivers - A6275SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - CAT9552YI - 914772-CAT9552YI - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC
View Details
2 suppliers