Texas Instruments PMIC - PMIC - LED Drivers - LP8556TMX-E02 LP8556TMX-E02

Description
Manufacturer: Texas Instruments Win Source Part Number: 206540-LP8556TMX-E02 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 312kHz, 625kHz, 1250kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 16 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 20V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206540-LP8556TMX-E02 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 312kHz, 625kHz, 1250kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 16 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 20V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LP8556TMX-E02 - 206540-LP8556TMX-E02 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP8556TMX-E02
206540-LP8556TMX-E02
PMIC - PMIC - LED Drivers - LP8556TMX-E02 206540-LP8556TMX-E02
Manufacturer: Texas Instruments Win Source Part Number: 206540-LP8556TMX-E02 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 312kHz, 625kHz, 1250kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 16 V to 30 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 20V Operating Input Voltage(Min): 2.7V Channel Output Current: 25mA

Manufacturer: Texas Instruments
Win Source Part Number: 206540-LP8556TMX-E02
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 312kHz, 625kHz, 1250kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 16 V to 30 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25mA

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LP8556TMX-E02
LED Driver IC 137-LP8556TMX-E02
IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E02 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E02 can be used for catalog matching and distributor lookup.

IC LED DISPLAY DRIVER, Display Driver Product overview: LP8556TMX-E02 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8556TMX-E02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 206540-LP8556TMX-E02 137-LP8556TMX-E02
Product Name PMIC - PMIC - LED Drivers - LP8556TMX-E02 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 2466590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LED Drivers - IRS25401STRPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 16.6 volts
View Details
4 suppliers