6 Channel High-Efficiency/Effi
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 23mA 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 23mA 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 23mA 24-WQFN (4x4)
6 channel high-efficiency/Effi
Manufacturer: Texas Instruments
Win Source Part Number: 923650-LP8556SQX-E08
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 23mA 24-WQFN (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP8556
Categories: Integrated Circuits (ICs)
Case / Package: 24-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-44696-1-ND, -LP8556SQX, 296-44696-6, LP8556SQX-E08/NOPB-N
IC LED DRV RGLTR PWM 23MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQX-E08/NOPB | 296-44696-6-ND | 137-LP8556SQX-E08/NOPB | 923650-LP8556SQX-E08/NOPB | LP8556SQX-E08/NOPB | LP8556SQX-E08/NOPB | LP8556SQX-E08/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LP8556SQX-E08/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | 34.5 volts | ||||
| Efficiency | 95 % | ||||||
| Number of Channels | 6 # | 4 # |