6 Channel High-Efficiency/Effi
6 channel high-efficiency/Effi
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
IC LED DRV RGLTR PWM 25MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQ-E08/NOPB | 137-LP8556SQ-E08/NOPB | 296-LP8556SQ-E08/NOPBCT-ND | LP8556SQ-E08/NOPB | LP8556SQ-E08/NOPB | LP8556SQ-E08/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | |||
| Output Voltage | 7 to 48 volts | 7 to 43 volts | ||||
| Efficiency | 95 % | |||||
| Number of Channels | 6 # | 6 # |