6 Channel High-Efficiency/Effi
6 channel high-efficiency/Effi
Manufacturer: Texas Instruments
Win Source Part Number: 779929-LP8556SQ-E00/
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 16 V ~ 34.5 V
Frequency: 312kHz, 625kHz, 1250kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 5
Dimming: PWM
Family Name: LP8556SQ-E00/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Voltage Supply MAX: 20V
Output Current per Channel: 25mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LX1996ILQ-TR; MSL2024IN; MSL2021IN; LX1996ILQ;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
IC LED DRV RGLTR PWM 25MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
LED Lighting Drivers 6Ch Hi-Eff/Efficacy LED Backlight Drvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8556SQ-E00/NOPB | 137-LP8556SQ-E00/NOPB | 779929-LP8556SQ-E00/NOPB | 296-LP8556SQ-E00/NOPBTR-ND | LP8556SQ-E00/NOPB | LP8556SQ-E00/NOPB | LP8556SQ-E00/NOPB |
| Product Name | LP8556 6 Channel High-Efficiency/Efficacy LED Backlight Driver | LED Driver IC | Board Mount LED Drivers - LP8556SQ-E00/NOPB | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 20 volts | 2.7 to 20 volts | 2.7 to 20 volts | ||||
| Output Voltage | 7 to 48 volts | 16 to 34.5 volts | 7 to 43 volts | ||||
| Efficiency | 95 % | ||||||
| Number of Channels | 6 # | 6 # |