Texas Instruments High-Performance Analog Board Mount LED Drivers - LP8551TLX-A/NOPB LP8551TLX-A/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779928-LP8551TLX-A/N OPB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 25-WFBGA, DSBGA Applications: Backlight, Lighting Mounting: SMD Voltage - Output: 40V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LP8551TLX-A/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 25-DSBGA Voltage Supply MAX: 22V Output Current per Channel: 450mA (Switch) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ADD5207ACPZ-RL; LT3964EUHE#TRPBF; LT3519EMS#TRPBF; LT3964IUHE#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779928-LP8551TLX-A/N OPB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 25-WFBGA, DSBGA Applications: Backlight, Lighting Mounting: SMD Voltage - Output: 40V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LP8551TLX-A/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 25-DSBGA Voltage Supply MAX: 22V Output Current per Channel: 450mA (Switch) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ADD5207ACPZ-RL; LT3964EUHE#TRPBF; LT3519EMS#TRPBF; LT3964IUHE#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LP8551TLX-A/NOPB - 779928-LP8551TLX-A/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LP8551TLX-A/NOPB
779928-LP8551TLX-A/NOPB
Board Mount LED Drivers - LP8551TLX-A/NOPB 779928-LP8551TLX-A/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779928-LP8551TLX-A/N OPB Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 25-WFBGA, DSBGA Applications: Backlight, Lighting Mounting: SMD Voltage - Output: 40V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: LP8551TLX-A/NOPB Categories: Integrated Circuits (ICs) Manufacturer Package: 25-DSBGA Voltage Supply MAX: 22V Output Current per Channel: 450mA (Switch) Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): ADD5207ACPZ-RL; LT3964EUHE#TRPBF; LT3519EMS#TRPBF; LT3964IUHE#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779928-LP8551TLX-A/NOPB
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 25-WFBGA, DSBGA
Applications: Backlight, Lighting
Mounting: SMD
Voltage - Output: 40V
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: LP8551TLX-A/NOPB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-DSBGA
Voltage Supply MAX: 22V
Output Current per Channel: 450mA (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): ADD5207ACPZ-RL; LT3964EUHE#TRPBF; LT3519EMS#TRPBF; LT3964IUHE#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Boost 40V LED Driver IC
137-LP8551TLX-A/NOPB
Boost 40V LED Driver IC 137-LP8551TLX-A/NOPB
LED DRVR Boost 4-CH PWM 40V 25-Pin DSBGA T/R Product overview: LP8551TLX-A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLX-A/NOPB can be used for catalog matching and distributor lookup.

LED DRVR Boost 4-CH PWM 40V 25-Pin DSBGA T/R Product overview: LP8551TLX-A/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8551TLX-A/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LP8551TLX-A/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 450mA (Switch) 25-DSBGA

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 450mA (Switch) 25-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP8551TLX-A/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP8551TLX-A/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP8551TLX-A/NOPB
IC LED DRVR RGLTR PWM 25DSBGA

IC LED DRVR RGLTR PWM 25DSBGA

Supplier's Site
PMIC - LED Drivers - LP8551TLX-A/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP8551TLX-A/NOPB
PMIC - LED Drivers LP8551TLX-A/NOPB
IC LED DRIVER RGLTR DIM 25DSBGA

IC LED DRIVER RGLTR DIM 25DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 779928-LP8551TLX-A/NOPB 137-LP8551TLX-A/NOPB LP8551TLX-A/NOPB-ND LP8551TLX-A/NOPB LP8551TLX-A/NOPB
Product Name Board Mount LED Drivers - LP8551TLX-A/NOPB Boost 40V LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 40 volts 40 volts 40 volts
Number of Channels 4 #
Input Voltage 2.7 to 22 volts 2.7 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6276ELWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
6 suppliers
LED Driver ICs - 7532756 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sc74
View Details
150MA LED Driver IC - 137-NCR420ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers