Multi-Purpose 9-Output LED Driver 25-DSBGA -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1056924-LP8501TME/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Output Voltage: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25.5mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LED Driver 9 Segment 25-Pin DSBGA T/R Product overview: LP8501TME/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP8501TME/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-uSMD
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRVR RGLTR PWM 25USMD
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP8501TME/NOPB | 1056924-LP8501TME/NOPB | 137-LP8501TME/NOPB | 296-48401-2-ND | LP8501TME/NOPB | 815-LP8501TME/NOPB | LP8501TME/NOPB |
| Product Name | LP8501 Multi-Purpose 9-Output LED Driver | PMIC - PMIC - LED Drivers - LP8501TME/NOPB | LED Driver IC | LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 25USMD | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | -0.3000 to 6 volts | 4.5 volts | -0.3000 volts | 4.5 volts | |||
| Efficiency | 95 % | ||||||
| Number of Channels | 9 # |