Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 CAT6202VP2-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914752-CAT6202VP2-GT 3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2.0x2.5) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2.0x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914752-CAT6202VP2-GT 3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2.0x2.5) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2.0x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 - 914752-CAT6202VP2-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3
914752-CAT6202VP2-GT3
PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3 914752-CAT6202VP2-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914752-CAT6202VP2-GT 3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2.0x2.5) Package: Bulk Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2.0x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914752-CAT6202VP2-GT3
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN (2.0x2.5)
Package: Bulk
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2.0x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 914752-CAT6202VP2-GT3
Product Name PMIC - PMIC - Voltage Regulators - Linear - CAT6202VP2-GT3
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Motor Drivers, Controllers - A5931GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 3 amps
VIN 5 to 16 volts
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details