48 16 LED MATRIX DRIVER WITH 16- Product overview: LP5891RRFR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5891RRFR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354499-LP5891RRFR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 76-VFQFN Exposed Pad
Supplier Device Package: 76-VQFN (9x9)
Base Product Number: LP5891
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 48
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 20mA
Dimming: PWM
IC LED DRIVER LINEAR 20MA 76VQFN
IC LED DRIVER LINEAR 20MA 76VQFN
IC LED DRIVER LINEAR 20MA 76VQFN
48 16 LED MATRIX DRIVER WITH 16-
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP5891RRFR | 1354499-LP5891RRFR | 296-LP5891RRFRTR-ND | LP5891RRFR |
| Product Name | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |
| Number of Channels | 48 # | |||
| Package Type | Tape & Reel (TR) | 76-VFQFN Exposed Pad |