Texas Instruments SMD 3.3V 5V LED Driver IC LP55271TLX

Description
LED DRVR 5Segment 3.3V/5V 30-Pin Micro SMD T/R Product overview: LP55271TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55271TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRVR 5Segment 3.3V/5V 30-Pin Micro SMD T/R Product overview: LP55271TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55271TLX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3V 5V LED Driver IC
137-LP55271TLX
SMD 3.3V 5V LED Driver IC 137-LP55271TLX
LED DRVR 5Segment 3.3V/5V 30-Pin Micro SMD T/R Product overview: LP55271TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55271TLX can be used for catalog matching and distributor lookup.

LED DRVR 5Segment 3.3V/5V 30-Pin Micro SMD T/R Product overview: LP55271TLX from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 3.3V, 5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP55271TLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LP55271TLX - 071926-LP55271TLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP55271TLX
071926-LP55271TLX
PMIC - PMIC - LED Drivers - LP55271TLX 071926-LP55271TLX
Manufacturer: Texas Instruments Win Source Part Number: 071926-LP55271TLX Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz to 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 5 Output Voltage: 4 V to 5.4 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 30-TuSMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 1.7A (Switch)

Manufacturer: Texas Instruments
Win Source Part Number: 071926-LP55271TLX
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz to 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 5
Output Voltage: 4 V to 5.4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 30-TuSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.7A (Switch)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LP55271TLX 071926-LP55271TLX
Product Name SMD 3.3V 5V LED Driver IC PMIC - PMIC - LED Drivers - LP55271TLX
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1442786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 4 #
Features RoHS Compliant
View Details
Automotive High Current LED Driver - A6268KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - SKY84632-11-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details