Programmable LED Driver 25-DSBGA
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
9-channel RGB/White LED driver with internal program memory and integrated charge Pump - DSBGA 25-DSBGA -30 to 85 Product overview: LP5523TMX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5523TMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 849248-LP5523TMX/NOP
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LP5523
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP5523TMX-ND, LP5523TMXNOPB, LP5523TMX/NOPBDKR, LP5523TMX/NOPBCT, LP5523TMX, LP5523TMX/NOPBTR
IC LED DRVR RGLTR PWM 25DSBGA
IC LED DRIVER RGLTR DIM 25USMD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5523TMX/NOPB | LP5523TMX/NOPBTR-ND | 137-LP5523TMX/NOPB | 849248-LP5523TMX/NOPB | LP5523TMX/NOPB | LP5523TMX/NOPB |
| Product Name | LP5523 Programmable LED Driver | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - LP5523TMX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Efficiency | 93 % | |||||
| Number of Channels | 9 # | 9 # |