The LP5523 is a nine-channel RGB- and white-LED driver with internal program memory and an integrated charge pump, designed for mobile device lighting effects. It operates from a 2.7 V to 5.5 V supply and features nine programmable current-source outputs with 25.5 mA full-scale current and 12-bit PWM control. The device includes a high-efficiency 1×/1.5× fractional charge pump with up to 94% efficiency, automatic power-save mode reducing standby current to 10 µA, and an I2C-compatible control interface. It is packaged in a 25-pin DSBGA measuring 2.26 mm × 2.26 mm and requires only four external ceramic capacitors. The part supports automatic LED testing and sync-trigger inputs for multi-device coordination.
Programmable LED Driver 25-DSBGA
9-channel RGB/White LED driver with internal program memory and integrated charge Pump - DSBGA 25-DSBGA -30 to 85 Product overview: LP5523TM/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5523TM/NOPB can be used for catalog matching and distributor lookup.
LP5523 9-Channel RGB/White LED driver with Internal Program Memory and Integrated Charge Pump - DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1056803-LP5523TM/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-uSMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 25.5mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25.5mA 25-DSBGA
IC LED DRIVER RGLTR DIM 25USMD
IC LED DRVR RGLTR PWM 25DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP5523TM/NOPB | 137-LP5523TM/NOPB | LP5523TM/NOPB | 1056803-LP5523TM/NOPB | 296-39616-2-ND | LP5523TM/NOPB | LP5523TM/NOPB |
| Product Name | LP5523 Programmable LED Driver | LED Driver IC | PMIC - PMIC - LED Drivers - LP5523TM/NOPB | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Efficiency | 93 % | ||||||
| Number of Channels | 9 # | 9 # |