18-channel I2C constant-current RGB LED driver 32-VQFN -40 to 125 Product overview: LP5018RSMR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, VQFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5018RSMR can be used for catalog matching and distributor lookup.
LED Driver IC 18 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
LED Driver IC 18 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
LED Driver IC 18 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
Win Source Part Number: 1070583-LP5018RSMR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0V ~ 5.5V
Frequency: 15MHz
Current - Output / Channel: 35mA
Internal Switch(s): No
Number of Outputs: 18
Dimming: I2C
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP5018RSMR-ND,296-50
Base Product Number: LP5018
VQFN-32-EP(4x4) LED Drivers ROHS
IC LED DRVR LIN I2C 35MA 32VQFN
LED Lighting Drivers 18-Channel I2C Constant-Current RGB LED Driver 32-VQFN -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LP5018RSMR | 296-50813-1-ND | 1070583-LP5018RSMR | LP5018RSMR | LP5018RSMR | LP5018RSMR | LP5018RSMR |
| Product Name | VQFN LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Output Voltage | 0.0 to 5.5 volts | 0.0 to 5.5 volts | |||||
| Output Current | 35 milliamps | 35 milliamps |