LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP
LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 35mA 24-TSSOP
IC LED DRVR LIN PWM 35MA 24TSSOP Product overview: LP5009PWR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP5009PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320366-LP5009PWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: LED Lighting
Standard Package: 2,000
Mounting: Surface Mount
Voltage - Output: 0V ~ 5.5V
Frequency: 29kHz
Current - Output / Channel: 35mA
Internal Switch(s): No
Topology: Constant Current
Number of Outputs: 9
Dimming: Analog, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP5009PWRDKR,296
Base Product Number: LP5009
RoHS Status: ROHS3 Compliant
IC LED DRVR LIN PWM 35MA 24TSSOP
9-CHANNEL I2C CONSTANT-CURRENT R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 296-LP5009PWRDKR-ND | 137-LP5009PWR | 1320366-LP5009PWR | LP5009PWR | LP5009PWR |
| Product Name | LED Drivers | 35MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 0.0 to 5.5 volts | 5 volts | 0.0 to 5.5 volts | ||
| Output Current | 35 milliamps | 35 milliamps |