Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3971SQ-D510 LP3971SQ-D510

Description
Manufacturer: Texas Instruments Win Source Part Number: 877947-LP3971SQ-D510 Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 40-WQFN (5x5) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3971 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3971SQ-D510CT, LP3971SQ-D510TR, LP3971SQ-D510DKR, LP3971SQD510
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877947-LP3971SQ-D510 Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 40-WQFN (5x5) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3971 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3971SQ-D510CT, LP3971SQ-D510TR, LP3971SQ-D510DKR, LP3971SQD510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3971SQ-D510 - 877947-LP3971SQ-D510 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3971SQ-D510
877947-LP3971SQ-D510
PMIC - PMIC - Power Management - Specialized - LP3971SQ-D510 877947-LP3971SQ-D510
Manufacturer: Texas Instruments Win Source Part Number: 877947-LP3971SQ-D510 Operating Temperature Range: -40°C ~ 85°C Features: Processor PMIC 40-WQFN (5x5) Package: Reel - TR Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3971 Categories: Integrated Circuits (ICs) Case / Package: 40-WQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP3971SQ-D510CT, LP3971SQ-D510TR, LP3971SQ-D510DKR, LP3971SQD510

Manufacturer: Texas Instruments
Win Source Part Number: 877947-LP3971SQ-D510
Operating Temperature Range: -40°C ~ 85°C
Features: Processor PMIC 40-WQFN (5x5)
Package: Reel - TR
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3971
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP3971SQ-D510CT, LP3971SQ-D510TR, LP3971SQ-D510DKR, LP3971SQD510

Buy Now Datasheet
Power Management - Specialized - LP3971SQ-D510 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3971SQ-D510
Power Management - Specialized LP3971SQ-D510
Processor PMIC 40-WQFN (5x5)

Processor PMIC 40-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 877947-LP3971SQ-D510 LP3971SQ-D510
Product Name PMIC - PMIC - Power Management - Specialized - LP3971SQ-D510 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details