Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3970SQX-35 LP3970SQX-35

Description
Manufacturer: Texas Instruments Win Source Part Number: 779860-LP3970SQX-35 Series: PowerWise Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LP3970-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LP3970SQ-35; LP3970SQX-35/NOPB; LP3970SQ-35 /NOPB; LP3972SQ-I514/NOPB; Introduction Date: January 01, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 779860-LP3970SQX-35 Series: PowerWise Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LP3970-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LP3970SQ-35; LP3970SQX-35/NOPB; LP3970SQ-35 /NOPB; LP3972SQ-I514/NOPB; Introduction Date: January 01, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3970SQX-35 - 779860-LP3970SQX-35 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3970SQX-35
779860-LP3970SQX-35
PMIC - PMIC - Power Management - Specialized - LP3970SQX-35 779860-LP3970SQX-35
Manufacturer: Texas Instruments Win Source Part Number: 779860-LP3970SQX-35 Series: PowerWise Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-WFQFN Exposed Pad Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LP3970-35 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): LP3970SQ-35; LP3970SQX-35/NOPB; LP3970SQ-35 /NOPB; LP3972SQ-I514/NOPB; Introduction Date: January 01, 2005 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779860-LP3970SQX-35
Series: PowerWise
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Applications: Processor
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: LP3970-35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): LP3970SQ-35; LP3970SQX-35/NOPB; LP3970SQ-35 /NOPB; LP3972SQ-I514/NOPB;
Introduction Date: January 01, 2005
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - LP3970SQX-35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3970SQX-35
Power Management - Specialized LP3970SQX-35
Processor PMIC 48-WQFN (7x7)

Processor PMIC 48-WQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 779860-LP3970SQX-35 LP3970SQX-35
Product Name PMIC - PMIC - Power Management - Specialized - LP3970SQX-35 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details