Texas Instruments LP3952 6-Channel Color LED Driver with Audio Synchronization LP3952RL/NOPB

Description
6-Channel Color LED Driver with Audio Synchronization 36-DSBGA -30 to 85
Request a Quote Datasheet
Description
6-Channel Color LED Driver with Audio Synchronization 36-DSBGA -30 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3952 6-Channel Color LED Driver with Audio Synchronization - LP3952RL/NOPB - Texas Instruments
Dallas, TX, United States
LP3952 6-Channel Color LED Driver with Audio Synchronization
LP3952RL/NOPB
LP3952 6-Channel Color LED Driver with Audio Synchronization LP3952RL/NOPB
6-Channel Color LED Driver with Audio Synchronization 36-DSBGA -30 to 85

6-Channel Color LED Driver with Audio Synchronization 36-DSBGA -30 to 85

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LP3952RL/NOPB
LED Driver IC 137-LP3952RL/NOPB
LP3952 6-CHANNEL COLOR LED DRIVE Product overview: LP3952RL/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3952RL/NOPB can be used for catalog matching and distributor lookup.

LP3952 6-CHANNEL COLOR LED DRIVE Product overview: LP3952RL/NOPB from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3952RL/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LP3952RL/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 36-DSBGA (3.5x3.24)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 36-DSBGA (3.5x3.24)

Buy Now Datasheet
LED Drivers - LP3952RL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 36-DSBGA (3.5x3.24)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 36-DSBGA (3.5x3.24)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LP3952RL/NOPB - 1056669-LP3952RL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LP3952RL/NOPB
1056669-LP3952RL/NOPB
PMIC - PMIC - LED Drivers - LP3952RL/NOPB 1056669-LP3952RL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056669-LP3952RL/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 5.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 36-DSBGA Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056669-LP3952RL/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LP3952RL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LP3952RL/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LP3952RL/NOPB
IC LED DRV RGLTR PWM 36DSBGA

IC LED DRV RGLTR PWM 36DSBGA

Supplier's Site
PMIC - LED Drivers - LP3952RL/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LP3952RL/NOPB
PMIC - LED Drivers LP3952RL/NOPB
IC LED DRIVER RGLTR DIM 36DSBGA

IC LED DRIVER RGLTR DIM 36DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LP3952RL/NOPB 137-LP3952RL/NOPB LP3952RL/NOPBCT-ND 1056669-LP3952RL/NOPB LP3952RL/NOPB LP3952RL/NOPB
Product Name LP3952 6-Channel Color LED Driver with Audio Synchronization LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LP3952RL/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 7.2 volts 3 to 5.5 volts 3 to 5.5 volts 3 volts 3 to 5.5 volts
Output Voltage 5.3 volts 5.3 volts 5.3 volts
Output Current ? to 500 milliamps 40 milliamps 40 milliamps 40 milliamps
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
6 suppliers