Manufacturer: Texas Instruments
Win Source Part Number: 071847-LP3950SL/CSP1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TLGA (4.5x5.5)
Maximum Supply Voltage: 2.9V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
LP3950 Color LED Driver with Audio Synchronizer
IC LED DRIVER Product overview: LP3950SL/CSP1 from National Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3950SL/CSP1 can be used for catalog matching and distributor lookup.
IC LED DRIVER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 071847-LP3950SL/CSP1 | LP3950SL/CSP1 | 137-LP3950SL/CSP1 | LP3950SL/CSP1 |
| Product Name | PMIC - PMIC - LED Drivers - LP3950SL/CSP1 | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |